HCPL-2612
HCPL-2612
Active
Description:  OPTOISO 3.75KV LINE RX 8DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-2612 Datasheet
History Price: $18.45
In Stock: 8800
HCPL-2612 vs HCPL-2602-000E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Line Receiver
Line Receiver
Number of Channels
1
1
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
3.5kV/µs
1kV/µs
Input Type
AC, DC
AC, DC
Current - Output / Channel
50mA
50mA
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
75ns, 75ns
Rise / Fall Time (Typ)
24ns, 10ns
24ns, 10ns
Voltage - Forward (Vf) (Typ)
2.3 V
2.3 V
Current - DC Forward (If) (Max)
60 mA
60 mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP
Approval Agency
CSA, UR
CSA, UR