HCPL-2612
HCPL-2612
Active
Description:  OPTOISO 3.75KV LINE RX 8DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-2612 Datasheet
History Price: $18.45
In Stock: 8800
HCPL-2612 vs HCPL-3000-000E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Line Receiver
Power Transistor Driver
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
3.5kV/µs
10kV/µs
Input Type
AC, DC
DC
Current - Output / Channel
50mA
500mA, 600mA
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
5µs, 5µs
Rise / Fall Time (Typ)
24ns, 10ns
200ns, 100ns
Voltage - Forward (Vf) (Typ)
2.3 V
1.1 V
Current - DC Forward (If) (Max)
60 mA
25 mA
Voltage - Supply
4.5V ~ 5.5V
5.4V ~ 13V
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 80 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP
Approval Agency
CSA, UR
UR