HCPL-3100-000E
HCPL-3100-000E
Obsolete
Description:  OPTOISO 5KV 1CH GATE DRIVER 8DIP
Manufacturer:  Broadcom
History Price: Obsolete
In Stock: 37240
HCPL-3100-000E vs HCPL-3180-360
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Discontinued
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
15kV/µs
10kV/µs
Propagation Delay tpLH / tpHL (Max)
2µs, 2µs
200ns, 200ns
Pulse Width Distortion (Max)
-
65ns
Rise / Fall Time (Typ)
200ns, 200ns
25ns, 25ns
Current - Output High, Low
-
2A, 2A
Current - Peak Output
600mA
2.5A
Voltage - Forward (Vf) (Typ)
1.2V
1.5V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
10V ~ 20V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SMD, Gull Wing
Supplier Device Package
8-DIP
8-DIP Gull Wing
Approval Agency
UR
CSA, IEC/EN/DIN, UR