HCPL-3100
HCPL-3100
Obsolete
Description:  OPTOISO 5KV 1CH GATE DRIVER 8DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-3100 Datasheet
History Price: Obsolete
In Stock: 34000
HCPL-3100 vs HCPL-T250#560
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Discontinued
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
15kV/µs
5kV/µs
Propagation Delay tpLH / tpHL (Max)
2µs, 2µs
500ns, 500ns
Pulse Width Distortion (Max)
-
-
Rise / Fall Time (Typ)
200ns, 200ns
-
Current - Output High, Low
-
500mA, 500mA
Current - Peak Output
600mA
1.5A
Voltage - Forward (Vf) (Typ)
1.2V
1.6V
Current - DC Forward (If) (Max)
25 mA
20 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SMD, Gull Wing
Supplier Device Package
8-DIP
8-DIP Gull Wing
Approval Agency
UR
CSA, IEC/EN/DIN, UR