Packaging
Tape & Reel (TR)
Tube
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
15kV/µs
Propagation Delay tpLH / tpHL (Max)
700ns, 700ns
2µs, 2µs
Pulse Width Distortion (Max)
-
-
Rise / Fall Time (Typ)
50ns, 50ns
200ns, 200ns
Current - Output High, Low
400mA, 400mA
-
Current - Peak Output
600mA
600mA
Voltage - Forward (Vf) (Typ)
1.5V
1.2V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
10V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP Gull Wing
8-DIP
Approval Agency
CSA, IEC/EN/DIN, UR
UR