HCPL-3180-560
HCPL-3180-560
Discontinued
Description:  OPTOISO 3.75KV GATE DRVR 8DIP GW
Manufacturer:  Broadcom
History Price: Discontinued at Digi-Key
In Stock: 40840
HCPL-3180-560 vs HCPL-3180-360
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Discontinued
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
10kV/µs
10kV/µs
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
200ns, 200ns
Pulse Width Distortion (Max)
65ns
65ns
Rise / Fall Time (Typ)
25ns, 25ns
25ns, 25ns
Current - Output High, Low
2A, 2A
2A, 2A
Current - Peak Output
2.5A
2.5A
Voltage - Forward (Vf) (Typ)
1.5V
1.5V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
10V ~ 20V
10V ~ 20V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-DIP Gull Wing
8-DIP Gull Wing
Approval Agency
CSA, IEC/EN/DIN, UR
CSA, IEC/EN/DIN, UR