HCPL-3700-320
HCPL-3700-320
Discontinued
Description:  OPTOISO 5KV DARL 8-DIP GULL WING
Manufacturer:  Broadcom
History Price: Discontinued at Digi-Key
In Stock: 25200
HCPL-3700-320 vs HCPL-0452#060
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Discontinued
Number of Channels
1
1
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
-
15% @ 16mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
4µs, 10µs
1µs, 1µs (Max)
Rise / Fall Time (Typ)
20µs, 0.3µs
-
Input Type
AC, DC
DC
Output Type
Darlington
Transistor
Voltage - Output (Max)
20V
20V
Current - Output / Channel
30mA
8mA
Voltage - Forward (Vf) (Typ)
-
1.5V
Current - DC Forward (If) (Max)
-
25 mA
Vce Saturation (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP Gull Wing
8-SO