Status
Discontinued
Discontinued
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
-
300% @ 1.6mA
Current Transfer Ratio (Max)
-
2600% @ 1.6mA
Turn On / Turn Off Time (Typ)
4µs, 10µs
1.6µs, 10µs
Rise / Fall Time (Typ)
20µs, 0.3µs
-
Output Type
Darlington
Darlington with Base
Voltage - Output (Max)
20V
7V
Current - Output / Channel
30mA
60mA
Voltage - Forward (Vf) (Typ)
-
1.4V
Current - DC Forward (If) (Max)
-
20 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP Gull Wing
8-SO