Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Active
Type
Current Loop Receiver
Line Receiver
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
1kV/µs
1kV/µs
Current - Output / Channel
25mA
50mA
Propagation Delay tpLH / tpHL (Max)
1.6µs, 1µs
75ns, 75ns
Rise / Fall Time (Typ)
55ns, 15ns
24ns, 10ns
Voltage - Forward (Vf) (Typ)
-
2.3 V
Current - DC Forward (If) (Max)
-
60 mA
Voltage - Supply
4.5V ~ 20V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP Gull Wing
8-DIP
Approval Agency
CSA, UR
CSA, UR