HCPL-5121
HCPL-5121
Active
Description:  OPTOISO 1.5KV 1CH GATE DRVR 8DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-5121 Datasheet
History Price: $161.10375
In Stock: 43300
HCPL-5121 vs HCPL-3020-060
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Discontinued
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
1500VDC
3750Vrms
Common Mode Transient Immunity (Min)
10kV/µs
10kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
700ns, 700ns
Pulse Width Distortion (Max)
300ns
-
Rise / Fall Time (Typ)
100ns, 100ns
50ns, 50ns
Current - Output High, Low
2A, 2A
200mA, 200mA
Current - Peak Output
2.5A
400mA
Voltage - Forward (Vf) (Typ)
1.5V
1.5V
Current - DC Forward (If) (Max)
25 mA
20 mA
Voltage - Output Supply
15V ~ 30V
10V ~ 30V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP
Approval Agency
-
CSA, IEC/EN/DIN, UR