HCPL-7720
HCPL-7720
Active
Description:  OPTOISO 3.75KV PUSH PULL 8DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-7720 Datasheet
History Price: $4.62819
In Stock: 48000
HCPL-7720 vs HCPL-261A#020
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Discontinued
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
10kV/µs
1kV/µs
Input Type
Logic
DC
Output Type
Push-Pull, Totem Pole
Open Collector, Schottky Clamped
Current - Output / Channel
10 mA
50 mA
Data Rate
25MBd
10MBd
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
100ns, 100ns
Rise / Fall Time (Typ)
9ns, 8ns
42ns, 12ns
Voltage - Forward (Vf) (Typ)
-
1.3V
Current - DC Forward (If) (Max)
-
10mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP