HCPL0600R1
HCPL0600R1
Obsolete
Description:  LOGIC IC OUTPUT OPTOCOUPLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   HCPL0600R1 Datasheet
History Price: Obsolete
In Stock: 35600
HCPL0600R1 vs HCPL-2411#060
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Discontinued
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
2500Vrms
Common Mode Transient Immunity (Min)
5kV/µs
1kV/µs
Input Type
DC
DC
Output Type
Open Collector
Tri-State
Current - Output / Channel
50 mA
25 mA
Data Rate
10Mbps
40MBd
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
55ns, 55ns
Rise / Fall Time (Typ)
50ns, 12ns
20ns, 10ns
Voltage - Forward (Vf) (Typ)
1.75V (Max)
1.3V
Current - DC Forward (If) (Max)
50mA
10mA
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-DIP