Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
5kV/µs
15kV/µs
Output Type
Open Collector
Open Collector, Schottky Clamped
Current - Output / Channel
50 mA
15 mA
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
550ns, 400ns
Rise / Fall Time (Typ)
50ns, 12ns
-
Voltage - Forward (Vf) (Typ)
1.75V (Max)
1.5V
Current - DC Forward (If) (Max)
50mA
25mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 30V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
8-SOIC
5-SO