HMHA2801BV
HMHA2801BV
Obsolete
Description:  OPTOISO 3.75KV TRANSISTOR 4SMD
Manufacturer:  onsemi
Datasheet:   HMHA2801BV Datasheet
History Price: Obsolete
In Stock: 47200
HMHA2801BV vs HMHA2801CR1V
Manufacturer
Series
-
-
Packaging
Box
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
130% @ 5mA
200% @ 5mA
Current Transfer Ratio (Max)
260% @ 5mA
400% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
3µs, 3µs
3µs, 3µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
80V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.3V (Max)
1.3V (Max)
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-Mini-Flat
4-Mini-Flat