Packaging
Tape & Reel (TR)
Bulk
Voltage - Isolation
3750Vrms
-
Current Transfer Ratio (Min)
50% @ 5mA
-
Current Transfer Ratio (Max)
600% @ 5mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
3µs, 3µs
-
Voltage - Output (Max)
80V
-
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.4V (Max)
-
Current - DC Forward (If) (Max)
50 mA
-
Vce Saturation (Max)
400mV
-
Operating Temperature
-55 ℃ ~ 100 ℃
-
Mounting Type
Surface Mount
-
Package / Case
4-SOIC (0.173", 4.40mm Width)
-
Supplier Device Package
4-Mini-Flat
-