HMHAA280R3
HMHAA280R3
Obsolete
Description:  OPTOISO 3.75KV TRANSISTOR 4SMD
Manufacturer:  onsemi
Datasheet:   HMHAA280R3 Datasheet
History Price: Obsolete
In Stock: 47600
HMHAA280R3 vs HMHA281R2
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Number of Channels
1
1
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
50% @ 5mA
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
3µs, 3µs
3µs, 3µs
Input Type
AC, DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
80V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.4V (Max)
1.3V (Max)
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-Mini-Flat
4-Mini-Flat