IL 016E
IL 016E
Active
Description:  DGTL ISO 2500VRMS 4CH GP 16SOIC
Manufacturer:  NVE Corp
Datasheet:   IL 016E Datasheet
History Price: $10.92
In Stock: 14400
IL 016E vs IL 485E-3V
Manufacturer
Series
IsoLoop, IL01x
IsoLoop
Packaging
Tube
Tube
Status
Active
Obsolete
Technology
Magnetic Coupling
GMR (Giant Magnetoresistive)
Type
General Purpose
RS422, RS485
Isolated Power
No
No
Number of Channels
4
3
Inputs - Side 1/Side 2
2/2
2/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
30kV/µs
20kV/µs
Data Rate
10Mbps
35Mbps
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
32ns, 32ns
Pulse Width Distortion (Max)
50ns
-
Rise / Fall Time (Typ)
2ns, 2ns
8ns, 8ns
Voltage - Supply
2.5V ~ 5.5V
3V ~ 5.5V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC