IL 017E
IL 017E
Active
Description:  DGTL ISO 2500VRMS 4CH GP 16SOIC
Manufacturer:  NVE Corp
Datasheet:   IL 017E Datasheet
History Price: $10.92
In Stock: 48000
IL 017E vs IL 611A-2
Part No
Manufacturer
Series
IsoLoop, IL01x
IsoLoop
Packaging
Tube
Tube
Status
Active
Obsolete
Technology
Magnetic Coupling
GMR (Giant Magnetoresistive)
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
4
2
Inputs - Side 1/Side 2
3/1
2/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
30kV/µs
15kV/µs
Data Rate
10Mbps
10Mbps
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
75ns, 25ns
Pulse Width Distortion (Max)
50ns
-
Rise / Fall Time (Typ)
2ns, 2ns
-
Voltage - Supply
2.5V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
8-PDIP