IL 260B
IL 260B
Obsolete
Description:  DGTL ISO 2500VRMS 5CH GP 16SOIC
Manufacturer:  NVE Corp
Datasheet:   IL 260B Datasheet
History Price: Obsolete
In Stock: 30400
IL 260B vs IL 611A-3
Part No
Manufacturer
Series
IsoLoop
IsoLoop
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
5
2
Inputs - Side 1/Side 2
5/0
2/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
30kV/µs
15kV/µs
Data Rate
110Mbps
10Mbps
Propagation Delay tpLH / tpHL (Max)
15ns, 15ns
75ns, 25ns
Pulse Width Distortion (Max)
3ns
-
Rise / Fall Time (Typ)
1ns, 1ns
-
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC