IL 260B
IL 260B
Obsolete
Description:  DGTL ISO 2500VRMS 5CH GP 16SOIC
Manufacturer:  NVE Corp
Datasheet:   IL 260B Datasheet
History Price: Obsolete
In Stock: 30400
IL 260B vs IL 712-1E
Part No
Manufacturer
Series
IsoLoop
IsoLoop
Packaging
Tube
Tube
Status
Obsolete
Discontinued
Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
5
2
Inputs - Side 1/Side 2
5/0
1/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
1000Vrms
Common Mode Transient Immunity (Min)
30kV/µs
100kV/µs
Data Rate
110Mbps
110Mbps
Propagation Delay tpLH / tpHL (Max)
15ns, 15ns
15ns, 15ns
Pulse Width Distortion (Max)
3ns
3ns
Rise / Fall Time (Typ)
1ns, 1ns
1ns, 1ns
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-SOIC
8-MSOP