Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
RS422, RS485
General Purpose
Inputs - Side 1/Side 2
1/1
5/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
15kV/µs
30kV/µs
Propagation Delay tpLH / tpHL (Max)
-
15ns, 15ns
Pulse Width Distortion (Max)
-
3ns
Rise / Fall Time (Typ)
12ns, 12ns
1ns, 1ns
Voltage - Supply
3V ~ 5.5V, 4.5V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC