IL 3685E
IL 3685E
Active
Description:  DGT ISO 2.5KV RS422/RS485 16SOIC
Manufacturer:  NVE Corp
Datasheet:   IL 3685E Datasheet
History Price: $7.13
In Stock: 44400
IL 3685E vs IL 614
Part No
Manufacturer
Series
IsoLoop
IsoLoop
Packaging
Tube
Tube
Status
Active
Obsolete
Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
RS422, RS485
General Purpose
Isolated Power
No
No
Number of Channels
3
3
Inputs - Side 1/Side 2
2/1
2/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
30kV/µs
15kV/µs
Data Rate
40Mbps
40Mbps
Propagation Delay tpLH / tpHL (Max)
30ns, 30ns
25ns, 25ns
Pulse Width Distortion (Max)
-
10ns
Rise / Fall Time (Typ)
-
2ns, 2ns
Voltage - Supply
3V ~ 5.5V, 4.5V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC