IL 41050TTE
IL 41050TTE
Active
Description:  DGT ISOL 2500VRMS 2CH CAN 16SOIC
Manufacturer:  NVE Corp
Datasheet:   IL 41050TTE Datasheet
History Price: $3.886
In Stock: 12400
IL 41050TTE vs IL 610A-2
Manufacturer
Series
IsoLoop
IsoLoop
Packaging
Tube
Tube
Status
Active
Obsolete
Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
CAN
General Purpose
Isolated Power
No
No
Number of Channels
2
1
Inputs - Side 1/Side 2
1/1
1/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
30kV/µs
15kV/µs
Data Rate
1Mbps
10Mbps
Propagation Delay tpLH / tpHL (Max)
-
75ns, 25ns
Pulse Width Distortion (Max)
-
-
Rise / Fall Time (Typ)
-
-
Voltage - Supply
3V ~ 5.5V, 4.75V ~ 5.25V
3V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
True 8庐, 16-SOIC
8-PDIP