IL 516E
IL 516E
Active
Description:  DGTL ISO 2500VRMS 4CH GP 16SOIC
Manufacturer:  NVE Corp
Datasheet:   IL 516E Datasheet
History Price: $9.74
In Stock: 39200
IL 516E vs IL 612-2
Part No
Manufacturer
Series
IsoLoop
IsoLoop
Packaging
Tube
Tube
Status
Active
Obsolete
Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
4
2
Inputs - Side 1/Side 2
2/2
1/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
30kV/µs
15kV/µs
Data Rate
2Mbps
40Mbps
Propagation Delay tpLH / tpHL (Max)
25ns, 25ns
25ns, 25ns
Pulse Width Distortion (Max)
10ns
10ns
Rise / Fall Time (Typ)
1ns, 1ns
2ns, 2ns
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
8-PDIP