IL 610-1E
IL 610-1E
Discontinued
Description:  DGTL ISO 2500VRMS 1CH GP 8MSOP
Manufacturer:  NVE Corp
Datasheet:   IL 610-1E Datasheet
History Price: Discontinued at Digi-Key
In Stock: 42400
IL 610-1E vs IL 261B
Part No
Manufacturer
Series
IsoLoop
IsoLoop
Packaging
Tube
Tube
Status
Discontinued
Obsolete
Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
1
5
Inputs - Side 1/Side 2
1/0
4/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
15kV/µs
30kV/µs
Data Rate
100Mbps
110Mbps
Propagation Delay tpLH / tpHL (Max)
15ns, 15ns
15ns, 15ns
Pulse Width Distortion (Max)
5ns
3ns
Rise / Fall Time (Typ)
2ns, 2ns
1ns, 1ns
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-MSOP
16-SOIC