IL 610-1E
IL 610-1E
Discontinued
Description:  DGTL ISO 2500VRMS 1CH GP 8MSOP
Manufacturer:  NVE Corp
Datasheet:   IL 610-1E Datasheet
History Price: Discontinued at Digi-Key
In Stock: 42400
IL 610-1E vs IL 485-3V
Manufacturer
Series
IsoLoop
IsoLoop
Packaging
Tube
Tube
Status
Discontinued
Obsolete
Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
General Purpose
RS422, RS485
Isolated Power
No
No
Number of Channels
1
3
Inputs - Side 1/Side 2
1/0
2/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
15kV/µs
20kV/µs
Data Rate
100Mbps
35Mbps
Propagation Delay tpLH / tpHL (Max)
15ns, 15ns
32ns, 32ns
Pulse Width Distortion (Max)
5ns
-
Rise / Fall Time (Typ)
2ns, 2ns
8ns, 8ns
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-MSOP
16-SOIC