IL 610-2E
IL 610-2E
Active
Description:  DGTL ISO 2500VRMS 1CH GP 8DIP
Manufacturer:  NVE Corp
Datasheet:   IL 610-2E Datasheet
History Price: $5.06
In Stock: 23600
IL 610-2E vs IL 611-2
Manufacturer
Series
IsoLoop
IsoLoop
Packaging
Tube
Tube
Status
Active
Obsolete
Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
1
2
Inputs - Side 1/Side 2
1/0
2/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Data Rate
100Mbps
40Mbps
Propagation Delay tpLH / tpHL (Max)
15ns, 15ns
25ns, 25ns
Pulse Width Distortion (Max)
5ns
10ns
Rise / Fall Time (Typ)
2ns, 2ns
2ns, 2ns
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP