IL 611-2E
IL 611-2E
Active
Description:  DGTL ISO 2500VRMS 2CH GP 8DIP
Manufacturer:  NVE Corp
Datasheet:   IL 611-2E Datasheet
History Price: $7.49
In Stock: 42000
IL 611-2E vs IL 711-1E
Manufacturer
Series
IsoLoop
IsoLoop
Packaging
Tube
Tube
Status
Active
Discontinued
Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
2
2
Inputs - Side 1/Side 2
2/0
2/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
1000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
100kV/µs
Data Rate
100Mbps
110Mbps
Propagation Delay tpLH / tpHL (Max)
15ns, 15ns
15ns, 15ns
Pulse Width Distortion (Max)
5ns
3ns
Rise / Fall Time (Typ)
2ns, 2ns
1ns, 1ns
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-PDIP
8-MSOP