IL 611A-1E
IL 611A-1E
Active
Description:  DGTL ISO 2500VRMS 2CH GP 8MSOP
Manufacturer:  NVE Corp
Datasheet:   IL 611A-1E Datasheet
History Price: $5.3208
In Stock: 49200
IL 611A-1E vs IL 610-1E
Manufacturer
Series
IsoLoop
IsoLoop
Packaging
Tube
Tube
Status
Active
Discontinued
Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
2
1
Inputs - Side 1/Side 2
2/0
1/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Data Rate
10Mbps
100Mbps
Propagation Delay tpLH / tpHL (Max)
75ns, 25ns
15ns, 15ns
Pulse Width Distortion (Max)
-
5ns
Rise / Fall Time (Typ)
10µs, 10µs (Max)
2ns, 2ns
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
8-MSOP