Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
General Purpose
General Purpose
Inputs - Side 1/Side 2
2/0
1/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Propagation Delay tpLH / tpHL (Max)
75ns, 25ns
75ns, 25ns
Pulse Width Distortion (Max)
-
-
Rise / Fall Time (Typ)
-
-
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP