IL 612-2
IL 612-2
Obsolete
Description:  DGTL ISO 2500VRMS 2CH GP 8DIP
Manufacturer:  NVE Corp
Datasheet:   IL 612-2 Datasheet
History Price: Obsolete
In Stock: 46000
IL 612-2 vs IL 485-3V
Manufacturer
Series
IsoLoop
IsoLoop
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
General Purpose
RS422, RS485
Isolated Power
No
No
Number of Channels
2
3
Inputs - Side 1/Side 2
1/1
2/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
15kV/µs
20kV/µs
Data Rate
40Mbps
35Mbps
Propagation Delay tpLH / tpHL (Max)
25ns, 25ns
32ns, 32ns
Pulse Width Distortion (Max)
10ns
-
Rise / Fall Time (Typ)
2ns, 2ns
8ns, 8ns
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V, 4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-PDIP
16-SOIC