IL 613-3
IL 613-3
Obsolete
Description:  DGTL ISO 2500VRMS 3CH GP 16SOIC
Manufacturer:  NVE Corp
Datasheet:   IL 613-3 Datasheet
History Price: Obsolete
In Stock: 11600
IL 613-3 vs IL 710-3B
Manufacturer
Series
IsoLoop
IsoLoop
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
3
1
Inputs - Side 1/Side 2
3/0
1/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
15kV/µs
100kV/µs
Data Rate
40Mbps
110Mbps
Propagation Delay tpLH / tpHL (Max)
25ns, 25ns
15ns, 15ns
Pulse Width Distortion (Max)
10ns
3ns
Rise / Fall Time (Typ)
2ns, 2ns
1ns, 1ns
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V, 4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC