IL 711T-1E
IL 711T-1E
Discontinued
Description:  DGTL ISO 1000VRMS 2CH GP 8MSOP
Manufacturer:  NVE Corp
Datasheet:   IL 711T-1E Datasheet
History Price: Discontinued at Digi-Key
In Stock: 7200
IL 711T-1E vs IL 612A-3
Manufacturer
Series
IsoLoop
IsoLoop
Packaging
Tube
Tube
Status
Discontinued
Obsolete
Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
2
2
Inputs - Side 1/Side 2
2/0
1/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
1000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
100kV/µs
15kV/µs
Data Rate
110Mbps
10Mbps
Propagation Delay tpLH / tpHL (Max)
15ns, 15ns
75ns, 25ns
Pulse Width Distortion (Max)
3ns
-
Rise / Fall Time (Typ)
1ns, 1ns
-
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-MSOP
8-SOIC