IL 716-3
IL 716-3
Active
Description:  DGTL ISO 2500VRMS 4CH GP 16SOIC
Manufacturer:  NVE Corp
Datasheet:   IL 716-3 Datasheet
History Price: $12.65
In Stock: 3200
IL 716-3 vs IL 610A-1
Manufacturer
Series
IsoLoop
IsoLoop
Packaging
Tube
Tube
Status
Active
Obsolete
Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
4
1
Inputs - Side 1/Side 2
2/2
1/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
100kV/µs
15kV/µs
Data Rate
110Mbps
10Mbps
Propagation Delay tpLH / tpHL (Max)
15ns, 15ns
75ns, 25ns
Pulse Width Distortion (Max)
3ns
-
Rise / Fall Time (Typ)
1ns, 1ns
-
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-SOIC
8-MSOP