IL 7710-2
IL 7710-2
Obsolete
Description:  DGTL ISO 2500VRMS 1CH GP 8DIP
Manufacturer:  NVE Corp
Datasheet:   IL 7710-2 Datasheet
History Price: Obsolete
In Stock: 49200
IL 7710-2 vs IL 711T-1E
Manufacturer
Series
IsoLoop
IsoLoop
Packaging
Tube
Tube
Status
Obsolete
Discontinued
Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
1
2
Inputs - Side 1/Side 2
1/0
2/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
1000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
100kV/µs
Data Rate
110MBd
110Mbps
Propagation Delay tpLH / tpHL (Max)
15ns, 15ns
15ns, 15ns
Pulse Width Distortion (Max)
3ns
3ns
Rise / Fall Time (Typ)
1ns, 1ns
1ns, 1ns
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-PDIP
8-MSOP