Packaging
Tube
Tape & Reel (TR)
Voltage - Isolation
5300Vrms
4000Vrms
Current Transfer Ratio (Min)
100% @ 10mA
100% @ 1mA
Current Transfer Ratio (Max)
500% @ 10mA
-
Turn On / Turn Off Time (Typ)
1.2µs, 2.3µs
3µs, 3µs
Rise / Fall Time (Typ)
2.6µs, 2.2µs
-
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
70V
30V
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.25V
1V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
250mV (Typ)
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
6-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
6-DIP
8-SOIC