☰
IL2
IL2
Obsolete
Description:  OPTOISO 5.3KV TRANS W/BASE 6DIP
Manufacturer:  Vishay
Datasheet:   IL2 Datasheet
History Price: Obsolete
In Stock: 28320
IL2 vs IL2XSM
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Channels
1
-
Voltage - Isolation
5300Vrms
-
Current Transfer Ratio (Min)
100% @ 10mA
-
Current Transfer Ratio (Max)
500% @ 10mA
-
Turn On / Turn Off Time (Typ)
1.2µs, 2.3µs
-
Rise / Fall Time (Typ)
2.6µs, 2.2µs
-
Input Type
DC
-
Output Type
Transistor with Base
-
Voltage - Output (Max)
70V
-
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.25V
-
Current - DC Forward (If) (Max)
60 mA
-
Vce Saturation (Max)
250mV (Typ)
-
Operating Temperature
-40 ℃ ~ 100 ℃
-
Mounting Type
Through Hole
-
Package / Case
6-DIP (0.300", 7.62mm)
-
Supplier Device Package
6-DIP
-