Packaging
Tape & Reel (TR)
Tube
Voltage - Isolation
4000Vrms
-
Current Transfer Ratio (Min)
40% @ 10mA
-
Current Transfer Ratio (Max)
80% @ 10mA
-
Turn On / Turn Off Time (Typ)
3µs, 3µs
-
Rise / Fall Time (Typ)
-
-
Output Type
Transistor with Base
-
Voltage - Output (Max)
70V
-
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
1.3V
-
Current - DC Forward (If) (Max)
60 mA
-
Vce Saturation (Max)
400mV
-
Operating Temperature
-55 ℃ ~ 100 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-