☰
IL217AT
IL217AT
Active
Description:  OPTOISO 4KV TRANS W/BASE 8SOIC
Manufacturer:  Vishay
Datasheet:   IL217AT Datasheet
History Price: $1.04
In Stock: 39840
IL217AT vs IL2
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Number of Channels
1
1
Voltage - Isolation
4000Vrms
5300Vrms
Current Transfer Ratio (Min)
100% @ 1mA
100% @ 10mA
Current Transfer Ratio (Max)
-
500% @ 10mA
Turn On / Turn Off Time (Typ)
3µs, 3µs
1.2µs, 2.3µs
Rise / Fall Time (Typ)
-
2.6µs, 2.2µs
Input Type
DC
DC
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
30V
70V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
1V
1.25V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
400mV
250mV (Typ)
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
6-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
6-DIP