Voltage - Isolation
5300Vrms
3000Vrms
Current Transfer Ratio (Min)
-
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
1µs, 1µs
350µs, -
Output Type
Photovoltaic, Linearized
Photovoltaic, Linearized
Voltage - Output (Max)
500mV
-
Current - Output / Channel
70礎 (Typ)
-
Voltage - Forward (Vf) (Typ)
1.25V
1.8V
Current - DC Forward (If) (Max)
60 mA
30 mA
Operating Temperature
-55 ℃ ~ 100 ℃
-
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOP (0.220", 5.60mm Width)
Supplier Device Package
8-DIP
8-SOP