☰
IL300-E-X001
IL300-E-X001
Obsolete
Description:  OPTOISO 5.3KV PHVOLT 8DIP
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 18240
IL300-E-X001 vs IL300-E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Channels
1
1
Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
-
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
1µs, 1µs
1µs, 1µs
Input Type
DC
DC
Output Type
Photovoltaic, Linearized
Photovoltaic, Linearized
Voltage - Output (Max)
500mV
500mV
Current - Output / Channel
70礎 (Typ)
70礎 (Typ)
Voltage - Forward (Vf) (Typ)
1.25V
1.25V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
-
-
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP