☰
IL358
IL358
Obsolete
Description:  OPTOISO 3KV PHVOLT 8SOP
Manufacturer:  Vishay
Datasheet:   IL358 Datasheet
History Price: Obsolete
In Stock: 46880
IL358 vs IL300
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Channels
1
1
Voltage - Isolation
3000Vrms
5300Vrms
Current Transfer Ratio (Min)
-
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
350µs, -
1µs, 1µs
Input Type
DC
DC
Output Type
Photovoltaic, Linearized
Photovoltaic, Linearized
Voltage - Output (Max)
-
500mV
Current - Output / Channel
-
70礎 (Typ)
Voltage - Forward (Vf) (Typ)
1.8V
1.25V
Current - DC Forward (If) (Max)
30 mA
60 mA
Vce Saturation (Max)
-
-
Operating Temperature
-
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOP (0.220", 5.60mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOP
8-DIP