Packaging
Tape & Reel (TR)
Tube
Voltage - Isolation
2130VDC
5300Vrms
Current Transfer Ratio (Min)
-
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
350µs, -
1µs, 1µs
Output Type
Transistor, Linearized
Photovoltaic, Linearized
Voltage - Output (Max)
-
500mV
Current - Output / Channel
-
70礎 (Typ)
Voltage - Forward (Vf) (Typ)
1.8V
1.25V
Current - DC Forward (If) (Max)
30 mA
60 mA
Operating Temperature
0 ℃ ~ 75 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOP (0.220", 5.60mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOP MF
8-DIP