Voltage - Isolation
5300Vrms
-
Current Transfer Ratio (Min)
50% @ 10mA
-
Current Transfer Ratio (Max)
400% @ 10mA
-
Turn On / Turn Off Time (Typ)
2.6µs, 7.2µs
-
Rise / Fall Time (Typ)
7µs, 20µs
-
Output Type
Transistor with Base
-
Voltage - Output (Max)
70V
-
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.25V
-
Current - DC Forward (If) (Max)
60 mA
-
Vce Saturation (Max)
250mV (Typ)
-
Operating Temperature
-40 ℃ ~ 100 ℃
-
Mounting Type
Through Hole
-
Package / Case
6-DIP (0.300", 7.62mm)
-
Supplier Device Package
6-DIP
-