Voltage - Isolation
-
5300Vrms
Current Transfer Ratio (Min)
-
400% @ 1mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
200µs, -
Rise / Fall Time (Typ)
-
-
Voltage - Output (Max)
-
60V
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
-
1.25V
Current - DC Forward (If) (Max)
-
60 mA
Vce Saturation (Max)
-
1V
Operating Temperature
-
-55 ℃ ~ 100 ℃
Mounting Type
-
Through Hole
Package / Case
-
6-DIP (0.300", 7.62mm)
Supplier Device Package
-
6-DIP