IL74XSM
IL74XSM
Active
Description:  6PIN TRANSISTOR DETECTOR, HIGH D
Manufacturer:  Isocom Components
Datasheet:   IL74XSM Datasheet
History Price: $0.21216
In Stock: 24400
IL74XSM vs IL766B-2
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Channels
-
1
Voltage - Isolation
-
5300Vrms
Current Transfer Ratio (Min)
-
900% @ 500礎
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
200µs, -
Rise / Fall Time (Typ)
-
-
Input Type
-
AC, DC
Output Type
-
Darlington
Voltage - Output (Max)
-
60V
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
-
1.25V
Current - DC Forward (If) (Max)
-
60 mA
Vce Saturation (Max)
-
1V
Operating Temperature
-
-55 ℃ ~ 100 ℃
Mounting Type
-
Through Hole
Package / Case
-
6-DIP (0.300", 7.62mm)
Supplier Device Package
-
6-DIP