IL755-2X007T
IL755-2X007T
Active
Description:  OPTOISO 5.3KV DARL W/BASE 6SMD
Manufacturer:  Vishay
History Price: $2.38
In Stock: 26800
IL755-2X007T vs IL755-1
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
1000% @ 1mA
750% @ 2mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
70µs, 70µs
50µs, 50µs
Input Type
AC, DC
AC, DC
Output Type
Darlington with Base
Darlington with Base
Voltage - Output (Max)
60V
60V
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
1V
1V
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-SMD
6-DIP