☰
ILD1-X009
ILD1-X009
Obsolete
Description:  OPTOISO 5.3KV 2CH TRANS 8SMD
Manufacturer:  Vishay
Datasheet:   ILD1-X009 Datasheet
History Price: Obsolete
In Stock: 36320
ILD1-X009 vs ILD2
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Channels
2
2
Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
20% @ 10mA
100% @ 10mA
Current Transfer Ratio (Max)
300% @ 10mA
500% @ 10mA
Turn On / Turn Off Time (Typ)
700ns, 1.4µs
1.2µs, 2.3µs
Rise / Fall Time (Typ)
1.9µs, 1.4µs
2.6µs, 2.2µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
50V
70V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.25V
1.25V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SMD
8-DIP