☰
ILD1205T
ILD1205T
Obsolete
Description:  OPTOISO 4KV 2CH TRANS 8SOIC
Manufacturer:  Vishay
Datasheet:   ILD1205T Datasheet
History Price: Obsolete
In Stock: 34480
ILD1205T vs ILD5
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Number of Channels
2
2
Voltage - Isolation
4000Vrms
5300Vrms
Current Transfer Ratio (Min)
40% @ 10mA
50% @ 10mA
Current Transfer Ratio (Max)
80% @ 10mA
400% @ 10mA
Turn On / Turn Off Time (Typ)
5µs, 4µs
1.1µs, 2.5µs
Rise / Fall Time (Typ)
-
2.6µs, 2.2µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
70V
70V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.25V
Current - DC Forward (If) (Max)
30 mA
60 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 110 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-DIP