Packaging
Tape & Reel (TR)
Tube
Voltage - Isolation
4000Vrms
5300Vrms
Current Transfer Ratio (Min)
40% @ 10mA
12.5% @ 16mA
Current Transfer Ratio (Max)
80% @ 10mA
-
Turn On / Turn Off Time (Typ)
5µs, 4µs
3µs, 3µs
Rise / Fall Time (Typ)
-
-
Output Type
Transistor
Transistor
Voltage - Output (Max)
70V
20V
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
1.2V
1.3V
Current - DC Forward (If) (Max)
30 mA
60 mA
Vce Saturation (Max)
400mV
500mV
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-DIP